NEN-EN-ISO 7048

Cross recessed cheese head screws

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of cross recessed cheese head screws in product grade A, with threads from M2,5 to M8 inclusive and with cross recesses type H and Z. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2,ISO 3506-1, ISO 4759-1.

Document History

April 1, 2011
Cross-recessed cheese head screws
This International Standard specifies the characteristics of cross-recessed cheese head screws of product grade A, with threads from M2,5 to M8 inclusive, and with cross recesses of types H and Z.
NEN-EN-ISO 7048
August 1, 1998
Cross recessed cheese head screws
Specifies the characteristics of cross recessed cheese head screws in product grade A, with threads from M2,5 to M8 inclusive and with cross recesses type H and Z. If, in special cases,...
October 1, 1996
Cross recessed cheese head screws
Specifies the characteristics of cross recessed cheese head screws in product grade A, with threads from M2,5 to M8 inclusive and with cross recesses type H and Z. If, in special cases,...
Advertisement