NEN 10056

High-voltage alternating-current circuit-breakers

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
ICS Code (Switches): 29.120.40
scope:

Applies to circuit-breakers above 1000 V a.c. up tp 60 Hz for indoor and outdoor installation including their operating devices and auxiliary equipment. It deals with definitions characteristics, especially concerning their behaviour with respect to overload and short-circuit, and the method of design and construction and dielectric properties. Type and routine tests are dealt with in detail and are together with calculation rules, complemented by eight appendices. Excluded are circuit-breakers used in connection with overhead-line series capacitors and in the field of electric traction and circuit-breakers equipped with dependent manual drives.

Document History

NEN 10056
October 1, 1995
High-voltage alternating-current circuit-breakers
Applies to circuit-breakers above 1000 V a.c. up tp 60 Hz for indoor and outdoor installation including their operating devices and auxiliary equipment. It deals with definitions characteristics,...
April 1, 1995
High-voltage alternating-current circuit-breakers
Applies to circuit-breakers above 1000 V a.c. up tp 60 Hz for indoor and outdoor installation including their operating devices and auxiliary equipment. It deals with definitions characteristics,...
Advertisement