NEN 10660

Post insulators of organic material for high-voltage installations up to 300 kV - Tests

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1982
Status: inactive
ICS Code (Insulators): 29.080.10
scope:

This standard is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than 1000 V up to but not including 300 kV and a frequency not greater than 100 Hz. This standard is applicable to post insulators of cast epoxy resin for which there is a long experience. Provisionally, it can alo be used as a guide for the minimum test requirements on post insulators of other organic materials. When enough experience is gained with these other organic materials, it will be possible, if necessary to modify this standard.

Document History

NEN 10660
February 1, 1982
Post insulators of organic material for high-voltage installations up to 300 kV - Tests
This standard is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a...

References

Advertisement