NEN-EN-IEC 60660

Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 66
ICS Code (Insulators): 29.080.10
scope:

Is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than 1000 V up to, but not including, 300 kV, as defined by range 1 of IEC 60071-1, and a frequency not greater than 100 Hz. Composite insulators are not covered by this standard.

Document History

NEN-EN-IEC 60660
February 1, 2000
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV
Is applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage...

References

Advertisement