NEN-EN 10130

Cold rolled low carbon steel flat products for cold forming - Technical delivery conditions

active
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 17
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard applies to cold rolled uncoated low carbon steel flat products in rolled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm and, unless otherwise agreed at the time of inquiry and order, equal to or less than 3 mm, delivered in sheet, coil, slit coil, or cut lengths obtained from slit coil or sheet. It does not apply to cold rolled narrow strip (rolling width < 600 mm) nor to flat cold rolled products for which there is a specific standard, in particular the following: cold rolled non-grain oriented magnetic steel sheet and strip (EN 10106); - semi-processed steel strip for the construction of magnetic circuits (EN 10126 and EN 10165); - blackplate in coils (EN 10205); - cold rolled flat products in high yield strength steels for cold forming (EN 10268); - cold rolled uncoated non-alloy mild steel narrow strip for cold forming (EN 10139); - cold rolled low carbon steel flat products for vitreous enamelling (EN 10209).

Document History

January 1, 2007
Cold rolled low carbon steel flat products for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated low carbon steel flat products in rolled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm and, unless...
NEN-EN 10130
January 1, 2007
Cold rolled low carbon steel flat products for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated low carbon steel flat products in rolled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm and, unless...
August 1, 2004
Cold-rolled low carbon steel flat products for cold forming - Technical delivery conditions
This European Standard applies to cold rolled uncoated low carbon steel flat products in rolled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm and, unless...
September 1, 1998
Cold-rolled low carbon steel flat products for cold forming - Technical delivery conditions
This European Standard applies to cold-rolled non-coated low carbon steel flat products in roled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm, and unless...
September 1, 1998
Cold-rolled low carbon steel flat products for cold forming - Technical delivery conditions
This European Standard applies to cold-rolled non-coated low carbon steel flat products in roled widths equal to or over 600 mm for cold forming, with a minimum thickness of 0,35 mm, and unless...
Advertisement