NEN-EN 144-3
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet Nitrox connections
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox gas with an oxygen content greater than 22 % or oxygen. This European Standard specifies the dimensions and tolerances for connections which are used for repsiratory protective devices.
Document History
May 1, 2007
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet connections for diving gases Nitrox and oxygen
A description is not available for this item.
March 1, 2003
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet connections for diving gases Nitrox and oxygen
This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox...
NEN-EN 144-3
November 1, 2000
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet Nitrox connections
This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox...