NEN-EN 144-3

Respiratory protective devices - Gas cylinder valves - Part 3: Outlet connections for diving gases Nitrox and oxygen

active
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 13
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox gas with an oxygen content greater than 22 % or oxygen. This European Standard specifies the dimensions and tolerances for connections which are used for repsiratory protective devices.

Document History

May 1, 2007
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet connections for diving gases Nitrox and oxygen
A description is not available for this item.
NEN-EN 144-3
March 1, 2003
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet connections for diving gases Nitrox and oxygen
This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox...
November 1, 2000
Respiratory protective devices - Gas cylinder valves - Part 3: Outlet Nitrox connections
This European Standard applicable to a thread connection used for the connection between a gas cylinder valve and pressure reducer for respiratory equipment for diving containing breathable nitrox...

References

Advertisement