NEN-EN 1515-3

Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange material groups are listed in EN 1759-1.

Document History

October 1, 2005
Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange...
NEN-EN 1515-3
December 1, 2003
Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange...
Advertisement