NEN-EN 1515-3
Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange material groups are listed in EN 1759-1.
Document History
NEN-EN 1515-3
October 1, 2005
Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange...
December 1, 2003
Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
This European Standard covers the classification of bolt materials used in combination with steel flanges ac-cording to EN 1759-1 (Class designated). Bolt materials are listed in EN 1515-1; flange...