NEN-EN 15784

Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 15
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other microorganisms. This method is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing about 108 CFU/g; c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers. The detection limits are 500 (5 x 102) colony forming units per gram (CFU/g). The limits of determination are 2 x 104 CFU/g.

Document History

December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Bacillus spp. used as feed additive
This document specifies general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) [4] that contain bacilli as a single...
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of presumptive Bacillus spp.
This documentdefines general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) that contain bacilli as a single microorganism...
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...
NEN-EN 15784
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...
Advertisement