NEN-EN 15784

Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of presumptive Bacillus spp.

inactive
Organization: NEN
Publication Date: 1 February 2020
Status: inactive
Page Count: 20
ICS Code (Animal feeding stuffs): 65.120
scope:

This documentdefines general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) that contain bacilli as a single microorganism component or in a mixture with other microorganisms. There are different categories of feed samples:

a) Additives containing about 1010 colony forming units (CFU)/g;

b) Premixtures containing 1011 CFU/kg;

c) Compound feeds, meal or pellets which contain about 109 to 1010 CFU/kg.

The detection limit is defined in EN ISO 7218.

Document History

December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Bacillus spp. used as feed additive
This document specifies general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) [4] that contain bacilli as a single...
NEN-EN 15784
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of presumptive Bacillus spp.
This documentdefines general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) that contain bacilli as a single microorganism...
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...

References

Advertisement