NEN-EN 16168

Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 13
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
ICS Code (Examination of soils in general): 13.080.05
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is 0,02 % nitrogen, and a typical limit of quantification is 0,08 % nitrogen.

Document History

September 1, 2012
Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method
This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is...
NEN-EN 16168
December 1, 2010
Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method
This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is...
Advertisement