NEN-EN 16168
Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
| ICS Code (Examination of soils in general): | 13.080.05 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is 0,02 % nitrogen, and a typical limit of quantification is 0,08 % nitrogen.
Document History
NEN-EN 16168
September 1, 2012
Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method
This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is...
December 1, 2010
Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method
This European Standard specifies the determination of total nitrogen (organic and inorganic) according to the procedure of Dumas in sludge, treated biowaste and soil. A typical limit of detection is...