NEN-ISO 6922

Adhesives - Determination of tensile strength of butt joints

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This International Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily intended for use under ambient conditions, the basic method can also be applied to testing under a wide range of temperature and other environmental conditions. The method requires rigid adherends that can be produced to the required dimensional tolerances and that will withstand the forces applied to them during the test.

Document History

NEN-ISO 6922
June 1, 1993
Adhesives - Determination of tensile strength of butt joints
This International Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although...

References

Advertisement