NEN-EN 15870

Adhesives - Determination of tensile strength of butt joints

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 13
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily intended for useunder ambient conditions, the basic method can also be applied to testing under a wide range of temperature and other environmental conditions. The method requires rigid adherends that can be produced to the required dimensional tolerances and that will withstand the forces applied to them during the test.

Document History

NEN-EN 15870
May 1, 2009
Adhesives - Determination of tensile strength of butt joints
This European Standard specifies a method for determining the bond strength of a butt joint when subjected to tensile force. The method can be applied to all types of adhesives. Although primarily...

References

Advertisement