NEN - NPR-CLC/TR 61158-1

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 5
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

Is a technical Report presenting an overview and guidance for the IEC 61158 series. Explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the structure to the ISO/IEC 7498 OSI Basic Reference Model.

Document History

NPR-CLC/TR 61158-1
September 1, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series
Is a technical Report presenting an overview and guidance for the IEC 61158 series. Explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the...

References

Advertisement