NEN - NPR-IEC/TR 61158-1
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This technical report presents an overview and guidance for the IEC 61158 series. It - explains the structure and content of the IEC 61158 series; - relates the structure of the IEC 61158 series to the ISO/IEC 7498 OSI Basic Reference Model; - shows the logical structure of the IEC 61784 series; - shows how to use parts of the IEC 61158 series in combination with IEC 61784 series; - provides explanations of some aspects of the IEC 61158 series that are common to the parts of the IEC 61158-5 series.
Document History