NEN - NPR-IEC/TR 61158-1
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial automation systems): | 25.040 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
scope:
Is a technical Report presenting an overview and guidance for the IEC 61158 series. Explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the structure to the ISO/IEC 7498 OSI Basic Reference Model.
Document History
December 1, 2007
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This technical report presents an overview and guidance for the IEC 61158 series. It - explains the structure and content of the IEC 61158 series; - relates the structure of the IEC 61158 series to...
NPR-IEC/TR 61158-1
May 1, 2003
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series
Is a technical Report presenting an overview and guidance for the IEC 61158 series. Explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the...