NEN - NPR-IEC-CLC/TR 61158-1

Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 72
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

This technical report presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC 61158 series; - relating the structure of the IEC 61158 series to the ISO/IEC 7498 OSI Basic Reference Model; - showing the logical structure of the IEC 61784 series; - showing how to use parts of the IEC 61158 series in combination with the IEC 61784 series; - providing explanations of some aspects of the IEC 61158 series that are common to the parts of the IEC 61158-5 series.

Document History

NPR-IEC-CLC/TR 61158-1
November 1, 2010
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This technical report presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC 61158 series; - relating the structure of the IEC 61158 series...
December 1, 2008
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This technical report presents an overview and guidance for the IEC 61158 series. It - explains the structure and content of the IEC 61158 series; • - relates the structure of the IEC 61158 series...

References

Advertisement