NEN - NPR-IEC-CLC/TR 61158-1

Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 66
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

This technical report presents an overview and guidance for the IEC 61158 series. It - explains the structure and content of the IEC 61158 series; •
- relates the structure of the IEC 61158 series to the ISO/IEC 7498 OSI Basic Reference Model; -shows the logical structure of the IEC 61784 series;
- shows how to use parts of the IEC 61158 series in combination with IEC 61784 series; - provides explanations of some aspects of the IEC 61158 series that are common to the parts of the IEC 61158-5 series.

Document History

November 1, 2010
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This technical report presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC 61158 series; - relating the structure of the IEC 61158 series...
NPR-IEC-CLC/TR 61158-1
December 1, 2008
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This technical report presents an overview and guidance for the IEC 61158 series. It - explains the structure and content of the IEC 61158 series; • - relates the structure of the IEC 61158 series...

References

Advertisement