NEN - NPR-IEC/PAS 61169-43

Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 34
ICS Code (RF connectors): 33.120.30
scope:

RBMA series connectors with characteristic impedance 50 O are normally used in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating frequency limit is up to 12,4 GHz. This PAS provides information and rules for preparation of detail specification of RBMA series blind mating RF connectors together with the pro forma blank detail specification. It also prescribes mating face dimensions for general connectors - grade 2, dimensional details of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to RBMA series blind mating RF connectors. This PAS indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

NPR-IEC/PAS 61169-43
May 1, 2010
Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
RBMA series connectors with characteristic impedance 50 O are normally used in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating...

References

Advertisement