NEN-EN-IEC 61169-43
Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for the preparation of detail specifications (DS) for RBMA series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 12,4 GHz, used in wireless, microwave, telecommunication, and other fields, connecting with RF cables or micro-strips. It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to RBMA series connectors. This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
Document History