NEN-EN-ISO 140-14/C1

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
ICS Code (Acoustics in building. Sound insulation): 91.120.20

Document History

NEN-EN-ISO 140-14/C1
April 1, 2009
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field
A description is not available for this item.
August 1, 2004
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Guidelines for special situations in the field
This part of ISO 140 concerns field measurements of airborne sound insulation and impact sound insulation, and is to be used as a supplement to ISO 140-4 and ISO 140-7. It contains guidelines on...
October 1, 2002
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 14: Additional requirements and guidelines for special situations in the field
This part of ISO 140 concerns field measurements of airborne sound insulation and impact sound insulation, and is to be used as a supplement to ISO 140-4 and ISO 140-7. It contains guidelines on...

References

Advertisement