NEN-EN 50017/A1

Electrical apparatus for potentially explosive atmospheres - Powder filling "q"

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres, vapour and mist. Supplements EN 50014, the requirements of which apply to powder-filled electrical apparatus. This European standard applies only to electrical apparatus, parts of electrical apparatus and Ex components with: - a rated supply voltage less than or equal to 1000 V; a rated current less than or equal to 16 A; - a rated power less than or equal to 1000 VA.

Document History

September 1, 1998
Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
Contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres, vapour and...
NEN-EN 50017/A1
March 1, 1997
Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
Contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres, vapour and...
November 1, 1994
Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
This standard contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres,...
October 1, 1985
Supplement to NEN-EN 50017 - Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
A description is not available for this item.
February 1, 1980
Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
This standard contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres,...
Advertisement