NEN-EN 50017
Electrical apparatus for potentially explosive atmospheres - Powder filling "q"
| Organization: | NEN |
| Publication Date: | 1 February 1980 |
| Status: | inactive |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This standard contains the specific requirements for the construction and testing of powder-filled electrical apparatus, type of protection 'q', intended for use in potentially explosive atmospheres, vapour and mist. Supplements EN 50014, the requirements of which apply to powder-filled electrical apparatus. This European standard applies only to electrical apparatus, parts of electrical apparatus and Ex components with: - a rated supply voltage less than or equal to 1000 V; a rated current less than or equal to 16 A; - a rated power less than or equal to 1000 VA.
Document History