NEN-ISO 5295

Synchronous belts - Calculation of power rating and drive centre distance

inactive
Organization: NEN
Publication Date: 1 May 2017
Status: inactive
Page Count: 13
ICS Code (Belt drives and their components): 21.220.10
scope:

NEN-ISO 5295 establishes formulae for the calculation of power rating and centre distance of standard .synchronous belts on two pulley drives. It is applicable to trapezoidal belts only. It does not apply to curvilinear synchronous belts. The numerical values of certain parameters used in the calculations depend upon the pitch and the construction of the belt and are specified by the belt manufacturer.

Document History

July 1, 2023
Synchronous belts - Calculation of power rating and drive centre distance
This document establishes formulae for the calculation of power rating and centre distance of standard synchronous belts on two pulley drives. It is applicable to trapezoidal belts only. It does not...
NEN-ISO 5295
May 1, 2017
Synchronous belts - Calculation of power rating and drive centre distance
NEN-ISO 5295 establishes formulae for the calculation of power rating and centre distance of standard .synchronous belts on two pulley drives. It is applicable to trapezoidal belts only. It does not...
July 1, 1988
Toothed belt drives - Calculation of power rating and drive centre distance
This International Standard establishes formulae for the calculation of power rating and centre distance of standard synchronous belts on two pulley drives. The numerical values of certain parameters...
Advertisement