NEN-ISO 5295
Toothed belt drives - Calculation of power rating and drive centre distance
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1988 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Belt drives and their components): | 21.220.10 |
scope:
This International Standard establishes formulae for the calculation of power rating and centre distance of standard synchronous belts on two pulley drives. The numerical values of certain parameters used in the calculations depend upon the pitch and the construction of the belt and shall be specified by the belt manufacturer.
Document History
July 1, 2023
Synchronous belts - Calculation of power rating and drive centre distance
This document establishes formulae for the calculation of power rating and centre distance of standard synchronous belts on two pulley drives.
It is applicable to trapezoidal belts only. It does not...
May 1, 2017
Synchronous belts - Calculation of power rating and drive centre distance
NEN-ISO 5295 establishes formulae for the calculation of power rating and centre distance of standard .synchronous belts on two pulley drives. It is applicable to trapezoidal belts only. It does not...
NEN-ISO 5295
July 1, 1988
Toothed belt drives - Calculation of power rating and drive centre distance
This International Standard establishes formulae for the calculation of power rating and centre distance of standard synchronous belts on two pulley drives. The numerical values of certain parameters...