NEN-EN 50514
Audio, video and information technology equipment - Routine electrical safety testing in production
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
NEN-EN 50514 defines routine test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, certified or declared as complying with EN 60065 or EN 60950-1 and powered by an a.c. or d.c. mains supply. It defines the ROUTINE ELECTRICAL SAFETY TEST and their procedures to be applied during or at the end of the manufacturing process of apparatus certified or declared as complying with EN 60065 or EN 60950-1. The application of the tests detailed in this European Standard is design dependent and needs to be defined by the manufacturer.
Document History