NEN-EN 50514

Audio, video and information technology equipment - Routine electrical safety testing in production

inactive
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 10
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

NEN-EN 50514 defines routine test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, certified or declared as complying with EN 60065 or EN 60950-1 and powered by an a.c. or d.c. mains supply. It defines the ROUTINE ELECTRICAL SAFETY TEST and their procedures to be applied during or at the end of the manufacturing process of apparatus certified or declared as complying with EN 60065 or EN 60950-1. The application of the tests detailed in this European Standard is design dependent and needs to be defined by the manufacturer.

Document History

October 1, 2014
Audio, video and information technology equipment - Routine electrical safety testing in production
NEN-EN 50514 defines routine test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, certified or declared as complying with EN 60065 or EN 60950-1...
NEN-EN 50514
January 1, 2014
Audio, video and information technology equipment - Routine electrical safety testing in production
NEN-EN 50514 defines routine test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, certified or declared as complying with EN 60065 or EN 60950-1...
December 1, 2008
Audio, video and information technology equipment - Routine electrical safety testing in production
This European Standard defines routine test procedures for use during or after manufacturing of complete equipments, sub-assemblies or components, certified or declared as complying with EN 60065 or...
January 1, 2008
Audio, video and information technology equipment - Routine electrical safety testing in production
This European Standard defines routine test procedures for use during or after manufacturing of complete equipments, sub-assemblies or components, certified or declared as complying with EN 60065 or...
Advertisement