NEN-EN-IEC 62053-22
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static for active energy (classes 0,2 S and 0,5 S)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only.
Document History
August 1, 2021
Electricity metering equipment - Particular requirements - Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
A description is not available for this item.
April 1, 2021
Electricity metering equipment - Particular requirements - Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
This part of IEC 62053 applies only to transformer operated static watt-hour meters of accuracy classes 0,1 S, 0,2 S and 0,5 S for the measurement of alternating current electrical active energy in...
May 1, 2018
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
February 1, 2017
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
NEN-EN-IEC 62053-22
May 1, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static for active energy (classes 0,2 S and 0,5 S)
Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...