NEN-EN-IEC 62053-22/A1/C1
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
August 1, 2021
Electricity metering equipment - Particular requirements - Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
A description is not available for this item.
April 1, 2021
Electricity metering equipment - Particular requirements - Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
This part of IEC 62053 applies only to transformer operated static watt-hour meters of accuracy classes 0,1 S, 0,2 S and 0,5 S for the measurement of alternating current electrical active energy in...
NEN-EN-IEC 62053-22/A1/C1
May 1, 2018
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
February 1, 2017
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
May 1, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static for active energy (classes 0,2 S and 0,5 S)
Applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it...