NEN-ISO 2965

Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 37
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This International Standard specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone or discrete permeable zones where the measured permeability is in excess of 10 cm³•(min-¹•cm-²) at 1 kPa. In addition, it is applicable to banded cigarette papers, with bands of width equal to or bigger than 4 mm.

Document History

NEN-ISO 2965
May 1, 2009
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability
This International Standard specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper,...
January 1, 1998
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone - Determination of air permeability
Specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an...
Advertisement