NEN-ISO 2965

Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone - Determination of air permeability

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 30
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

Specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone, where the measured permeability is in excess of 10 m3 (min-1cm-2) at 1 kPa.

Document History

May 1, 2009
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability
This International Standard specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper,...
NEN-ISO 2965
January 1, 1998
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone - Determination of air permeability
Specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an...
Advertisement