NEN-EN-IEC 61753-022-2

Fibre optic interconnecting devices and passive components performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Provides procedures for the measurement of return loss (RL) of the fibre optic device under test (DUT). Return Loss (RL), as used in this standard, is the ratio of the power incident on, or entering, the DUT to the total power reflected by the DUT, expressed in decibels. Return Loss is a positive number.

Document History

February 1, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard...
NEN-EN-IEC 61753-022-2
May 1, 2003
Fibre optic interconnecting devices and passive components performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
Provides procedures for the measurement of return loss (RL) of the fibre optic device under test (DUT). Return Loss (RL), as used in this standard, is the ratio of the power incident on, or entering,...
Advertisement