NEN-EN-IEC 61753-022-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard category C - Controlled Environment, as defined in Annex A of IEC 61753-1:2007.
Document History
NEN-EN-IEC 61753-022-2
February 1, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard...
May 1, 2003
Fibre optic interconnecting devices and passive components performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
Provides procedures for the measurement of return loss (RL) of the fibre optic device under test (DUT). Return Loss (RL), as used in this standard, is the ratio of the power incident on, or entering,...