NEN-EN-IEC 61386-1

Conduit systems for cable management - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 50
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1 000 V a.c. and/or 1 500 V d.c. This standard applies to metallic, non-metallic and composite conduit systems, including threaded and non-threaded entries which terminate the system. This standard does not apply to enclosures and connecting boxes which come within the scope of IEC 60670.

Document History

NEN-EN-IEC 61386-1
September 1, 2008
Conduit systems for cable management - Part 1: General requirements
This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in...
April 1, 2004
Conduit systems for cable management - Part 1: General requirements
This part 1 of EN 61386 is to be used in conjunction with the appropriate part 2, which contains clauses to supplement or modify the corresponding clauses in part 1, to provide the relevant...
Advertisement