NEN-EN-IEC 61386-1
Conduit systems for cable management - Part 1: General requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This part 1 of EN 61386 is to be used in conjunction with the appropriate part 2, which contains clauses to supplement or modify the corresponding clauses in part 1, to provide the relevant particular requirements for each type of product. A conduit system which conforms to this standard is deemed safe for use.
Document History
September 1, 2008
Conduit systems for cable management - Part 1: General requirements
This part of IEC 61386 specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in...
NEN-EN-IEC 61386-1
April 1, 2004
Conduit systems for cable management - Part 1: General requirements
This part 1 of EN 61386 is to be used in conjunction with the appropriate part 2, which contains clauses to supplement or modify the corresponding clauses in part 1, to provide the relevant...