NEN-EN-ISO 20567-2
Paints and varnishes - Determination of stone-chip resistance of coat-ings - Part 2: Single-impact test with a guided impact body
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 20567 specifies a method for the evaluation o f the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to simulate the impact of stones.
Document History
July 1, 2023
Paints and varnishes - Determination of stonechip resistance of coatings - Part 2: Single-impact test with a guided impact body
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate...
February 1, 2017
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body
NEN-EN-ISO 20567-2 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
NEN-EN-ISO 20567-2
November 1, 2006
Paints and varnishes - Determination of stone-chip resistance of coat-ings - Part 2: Single-impact test with a guided impact body
This part of ISO 20567 specifies a method for the evaluation o f the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...