NEN-EN-ISO 20567-2

Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 25
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 20567-2 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to simulate the impact of stones.

Document History

July 1, 2023
Paints and varnishes - Determination of stonechip resistance of coatings - Part 2: Single-impact test with a guided impact body
This document specifies a method to evaluate the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body which is projected onto the surface under test to simulate...
NEN-EN-ISO 20567-2
February 1, 2017
Paints and varnishes - Determination of stone-chip resistance of coatings - Part 2: Single-impact test with a guided impact body
NEN-EN-ISO 20567-2 specifies a method for the evaluation of the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...
November 1, 2006
Paints and varnishes - Determination of stone-chip resistance of coat-ings - Part 2: Single-impact test with a guided impact body
This part of ISO 20567 specifies a method for the evaluation o f the resistance of automobile finishes and other coatings to the impact of a wedge-shaped body projected onto the surface under test to...

References

Advertisement