NEN-EN-ISO 12209-1

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 18
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the fundamental requirements for both the connection and its components and includes basic dimensions.

Document History

NEN-EN-ISO 12209-1
January 1, 2001
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections
Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the...
November 1, 1998
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections
Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the...
Advertisement