NEN-EN-ISO 12209-1
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the fundamental requirements for both the connection and its components and includes basic dimensions.
Document History
January 1, 2001
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections
Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the...
NEN-EN-ISO 12209-1
November 1, 1998
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 1: Yoke type connections
Specifies the characteristics of the yoke type outlet connections for gas cylinder valves for compressed breathable air cylinders, up to a maximum cylinder working pressure of 230 bar. It states the...