NEN-EN-ISO 17707

Footwear - Test methods for outsoles - Flex resistance

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 13
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This method is applied to outsoles that, in accordance with the test mentioned in Clause 6, have a maximum longitudinal rigidity of 30 N.

Document History

July 1, 2005
Footwear - Test methods for outsoles - Flex resistance
This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This...
NEN-EN-ISO 17707
December 1, 2000
Footwear - Test methods for outsoles - Flex resistance
This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This...

References

Advertisement