NEN-EN-ISO 17707
Footwear - Test methods for outsoles - Flex resistance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Footwear): | 61.060 |
scope:
This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This method is applied to outsoles that, in accordance with the test mentioned in Clause 6, have a maximum longitudinal rigidity of 30 N.
Document History
NEN-EN-ISO 17707
July 1, 2005
Footwear - Test methods for outsoles - Flex resistance
This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This...
December 1, 2000
Footwear - Test methods for outsoles - Flex resistance
This European Standard specifies a method for determining the flex resistance of outsoles. This method is intended to assess the effect of sole materials and surface patterns on cut growth. This...