NEN-EN-IEC 60320-2-4/A1

Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement

inactive
Organization: NEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 21
ICS Code (Connecting devices): 29.120.20

Document History

April 1, 2021
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
This clause of IEC 60320-1 is replaced as follows: This part of IEC 60320 is applicable to two-pole appliance couplers for alternating current only, with or without earthing contact, with a rated...
NEN-EN-IEC 60320-2-4/A1
January 1, 2010
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
A description is not available for this item.
May 1, 2006
Appliance couplers for household and similar general purposes - Part 2-4: Appliance couplers dependent on appliance weight for engagement
This clause of IEC 60320-1 is replaced as follows: This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V...
Advertisement