NEN-EN-IEC 60320-2-4

Appliance couplers for household and similar general purposes - Part 2-4: Appliance couplers dependent on appliance weight for engagement

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 70
ICS Code (Connecting devices): 29.120.20
scope:

This clause of IEC 60320-1 is replaced as follows: This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for household and similar general purposes and intended for incorporation or integration within electric appliances or other electric equipment of multi-part construction for 50 Hz or 60 Hz supply which depend on the weight of the appliance to ensure correct engagement.

Document History

April 1, 2021
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
This clause of IEC 60320-1 is replaced as follows: This part of IEC 60320 is applicable to two-pole appliance couplers for alternating current only, with or without earthing contact, with a rated...
January 1, 2010
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
A description is not available for this item.
NEN-EN-IEC 60320-2-4
May 1, 2006
Appliance couplers for household and similar general purposes - Part 2-4: Appliance couplers dependent on appliance weight for engagement
This clause of IEC 60320-1 is replaced as follows: This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V...
Advertisement