NEN-IEC 60853-1/A1
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30(36) kV
active
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 1, 2008
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30(36) kV
A description is not available for this item.
March 1, 2002
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30 (36) kV
Applies to cables buried in uniform soil, either directly or in ducts, when carrying a load which varies cyclically over a 24 h period, the shape of each daily cycle being substantially the same....
NEN-IEC 60853-1/A1
March 1, 2002
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30(36) kV
A description is not available for this item.