NEN-IEC 60853-1

Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30 (36) kV

active
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 46
ICS Code (Cables): 29.060.20
scope:

Applies to cables buried in uniform soil, either directly or in ducts, when carrying a load which varies cyclically over a 24 h period, the shape of each daily cycle being substantially the same. Gives methods for calculating the cyclic rating factors for cables where the internal thermal capacitance can be neglected. Requires for this calculation only a knowledge of the full shape of the load variation for not more than 6 h immediately preceding the time of maximum temperature and an average value for times before that.

Document History

November 1, 2008
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30(36) kV
A description is not available for this item.
NEN-IEC 60853-1
March 1, 2002
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30 (36) kV
Applies to cables buried in uniform soil, either directly or in ducts, when carrying a load which varies cyclically over a 24 h period, the shape of each daily cycle being substantially the same....
March 1, 2002
Calculation of the cyclic and emergency current rating of cables - Part 1: Cyclic rating factor for cables up to and including 18/30(36) kV
A description is not available for this item.
Advertisement