NEN-ISO 888

Fasteners - Bolts, screws and studs - Nominal lengths and thread lengths

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies lengths and thread lengths for bolts, screws and studs for use in appropriate product standards and other relevant documents, e.g. for parts per drawing. It applies to bolts, screws and studs with ISO metric screw thread according to ISO 68-1.

Document History

NEN-ISO 888
April 1, 2012
Fasteners - Bolts, screws and studs - Nominal lengths and thread lengths
This International Standard specifies lengths and thread lengths for bolts, screws and studs for use in appropriate product standards and other relevant documents, e.g. for parts per drawing. It...
April 1, 1998
Bolts, screws and nuts - Nominal lengths, and thread lenghts for general purpose bolts
Specifies the nominal length from 2 mm up to and including 300 mm as well as from 1/6 inch up to and including 12 inch resp. gives the coördination for thread lengths/diameters for the dimensions in...
Advertisement