NEN-ISO 888

Bolts, screws and nuts - Nominal lengths, and thread lenghts for general purpose bolts

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the nominal length from 2 mm up to and including 300 mm as well as from 1/6 inch up to and including 12 inch resp. gives the coördination for thread lengths/diameters for the dimensions in millimeters and inches.

Document History

April 1, 2012
Fasteners - Bolts, screws and studs - Nominal lengths and thread lengths
This International Standard specifies lengths and thread lengths for bolts, screws and studs for use in appropriate product standards and other relevant documents, e.g. for parts per drawing. It...
NEN-ISO 888
April 1, 1998
Bolts, screws and nuts - Nominal lengths, and thread lenghts for general purpose bolts
Specifies the nominal length from 2 mm up to and including 300 mm as well as from 1/6 inch up to and including 12 inch resp. gives the coördination for thread lengths/diameters for the dimensions in...
Advertisement