NEN-ISO/IEC 9995-5

Information technology - Keyboard layouts for text and office systems - Part 5: Editing section

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 17
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in ISO/IEC 9995-1, this part of lSO/lEC 9995 specifies the editing section and the division of that section into zones. It also specifies the cursor zone (ZE0) of the editing section and the allocation of functions to its keys. Further, this part of lSO/IEC 9995 specifies the arrangement, the number, and the location of the keys in the editing zones (ZE1 and ZE2) of the editing section as well as guidelines for the allocation of functions to the keys.

Document History

November 1, 2009
Information technology - Keyboard layouts for text and office systems - Part 5: Editing and function section
Within the general scope of ISO/IEC 9995-1, this part of ISO/IEC 9995 specifies the editing and function section and the division of that section into zones. It also specifies the cursor key zone...
NEN-ISO/IEC 9995-5
October 1, 2006
Information technology - Keyboard layouts for text and office systems - Part 5: Editing section
Within the general scope described in ISO/IEC 9995-1, this part of lSO/lEC 9995 specifies the editing section and the division of that section into zones. It also specifies the cursor zone (ZE0) of...
Advertisement